EN
  • EN
  • DE

FMMT720QTA

Part No FMMT720QTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 40V 1.5A SOT23-3  /  Bipolar (BJT) Transistor PNP 40 V 1.5 A 180MHz 625 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 330mV @ 100mA, 1.5A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 180 @ 1A, 2V
Power - Max 625 mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number FMMT720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names FMMT720QTADITR,FMMT720QTADIDKR,FMMT720QTADICT
Standard Package 3,000
Win Source Part Number 1059474-FMMT720QTA
Ultra Librarian 3D Model Ultra Librarian FMMT720QTA CAD Model

Description

The FMMT720QTA is a high-performance PNP transistor from Diodes Incorporated, designed to offer a blend of efficiency, reliability, and versatility in various electronic applications. This bipolar transistor is housed in a compact SOT-23 package, which provides a space-saving solution for modern electronics where board space is at a premium.

Key Features

  • Transistor Type: PNP - This allows the FMMT720QTA to be used in configurations where a negative current gain is required.
  • Current Rating: The device can handle a continuous collector current (Ic) of up to 2A, making it suitable for moderate power applications.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of -20V and a collector-base voltage (Vcbo) of -40V, it ensures stable operation in circuits with varying voltage requirements.
  • Power Dissipation: The FMMT720QTA is capable of dissipating up to 1.25W of power, contributing to its ability to manage thermal conditions effectively.
  • High hFE: The high current gain (hFE) of the transistor ensures efficient current amplification, which is critical for applications requiring precise control of the current flow.
  • Fast Switching Speed: The device's quick switching response is advantageous for circuits that require rapid transitions between on and off states.

Applications

The FMMT720QTA is suitable for a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Switching Regulators
  • Motor Control Interfaces
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the FMMT720QTA is no exception. It is manufactured to meet high standards, ensuring reliable performance in a range of environmental conditions. Whether for industrial, commercial, or consumer electronics, this transistor is designed to deliver consistent results over its lifespan.

Conclusion

Overall, the FMMT720QTA from Diodes Incorporated is an excellent choice for designers looking for a PNP transistor that offers a balance of power, efficiency, and size. Its robust feature set and versatile applications make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,540 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess