EN
  • EN
  • DE

FN0200045

Part No FN0200045
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 2.0480MHZ LVCMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FN
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FN0200045CT, FN0200045DKR, FN0200045-ND, FN0200045TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872107-FN0200045
Ultra Librarian 3D Model Ultra Librarian FN0200045 CAD Model

Description

Diodes Incorporated's FN0200045 is a state-of-the-art electronic component designed for high-performance applications in a variety of industries. This product is a testament to the company's commitment to delivering innovative solutions that meet the evolving needs of technology sectors.

Key Features

  • High Efficiency: The FN0200045 is engineered to provide maximum efficiency, which makes it ideal for power-sensitive applications. Its design minimizes power loss and ensures optimal performance.
  • Durability: Constructed with robust materials, this product offers a high level of durability, ensuring a long operational life even under stressful conditions.
  • Compact Size: The compact form factor of the FN0200045 allows for easy integration into various electronic systems without requiring significant space, making it suitable for compact designs.
  • Thermal Management: With an advanced thermal management system, this product maintains a stable operating temperature, which is crucial for the reliability and longevity of electronic components.

Applications

The FN0200045 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Technical Specifications

The technical specifications of the FN0200045 reflect its high-quality engineering and suitability for demanding applications:

Parameter Value Operating Temperature Range -40°C to +125°C Package Type SMD/SMT Mounting Style Surface Mount

Quality and Compliance

Diodes Incorporated ensures that the FN0200045 meets stringent quality standards and complies with international regulations. The product has undergone rigorous testing to guarantee its performance and reliability in various environments.

For detailed information about the FN0200045, including datasheets, technical drawings, and ordering information, please visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess