EN
  • EN
  • DE

TPS799285YZUR

Part No TPS799285YZUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.2A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.1V @ 200mA
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 034870-TPS799285YZUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS799285YZUR CAD Model

Description

Introducing the TPS799285YZUR Voltage Regulator from Texas Instruments

The TPS799285YZUR is a state-of-the-art low-dropout (LDO) linear voltage regulator that offers the perfect balance between high performance and energy efficiency. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is designed to cater to a wide array of applications, from battery-powered devices to sensitive RF components.

Key Features

  • High Accuracy: The TPS799285YZUR provides an impressive output voltage accuracy of 2%, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: With a low dropout voltage of just 40mV at a 200mA load, it allows operations close to the supply voltage, maximizing battery life in portable applications.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of 40µA (typical), making it ideal for power-sensitive systems.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from excessive temperatures and currents.
  • Wide Operating Range: The TPS799285YZUR operates over a broad input voltage range from 2.7V to 6.5V, accommodating a variety of power sources.
  • Adjustable Output: The output voltage is adjustable from 1.2V to 6.5V, providing flexibility for different design requirements.

Applications

The versatility of the TPS799285YZUR allows it to be used in multiple applications including:

  • Portable and battery-powered devices
  • Wireless LAN and Bluetooth® systems
  • Handheld medical equipment
  • RF power supplies
  • High-efficiency post-regulation applications

Package and Availability

The TPS799285YZUR comes in a highly compact, 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to minimize board space while maintaining high standards of power regulation.

With Texas Instruments' commitment to quality and long-term reliability, the TPS799285YZUR is a smart choice for engineers and designers seeking an LDO that does not compromise on efficiency or performance. Its combination of features ensures that it can meet the needs of the most demanding applications, while its small size makes it perfect for the latest generation of portable and miniaturized electronics.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4885 $51.2925
250+ $0.4009 $100.2250
390+ $0.3883 $151.4370
535+ $0.3758 $201.0530
690+ $0.3633 $250.6770
925+ $0.3257 $301.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,606 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess