EN
  • EN
  • DE

FN2500248

Part No FN2500248
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872112-FN2500248
MSL Level 1 (Unlimited)
Standard Package 1,000 pcs
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Temperature Range - Operating -40°C ~ 100°C
Voltage - Supply 3.3V
Output CMOS
Frequency 25 MHz
Type XO (Standard)
Base Resonator Crystal
Product Status Active
Package Tape & Reel
Series SaRonix-eCera™ FN
Mfr Diodes Incorporated
Category Crystals, Oscillators, Resonators - Oscillators
Ultra Librarian 3D Model Ultra Librarian FN2500248 CAD Model

Description

The FN2500248 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance device is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic systems.

Key Features

  • High Efficiency: The FN2500248 boasts exceptional energy efficiency, which helps reduce power consumption and heat generation, thereby extending the life of the product and the overall system it is integrated into.
  • Compact Design: With miniaturization being a key trend in electronics, the FN2500248 offers a compact footprint that is ideal for space-constrained applications without compromising on performance.
  • Robust Construction: Diodes Incorporated has engineered this product to withstand challenging conditions, ensuring reliability and durability even in harsh environments.
  • Wide Operating Temperature Range: The FN2500248 is designed to operate effectively across a broad temperature range, making it suitable for industrial, automotive, and consumer applications where temperature fluctuations are common.

Applications

The versatility of the FN2500248 allows it to be used in various applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable and consumer electronics
  • Telecommunications equipment

Technical Specifications

The FN2500248 is designed with precision to meet the stringent requirements of modern electronic devices. Some of the technical specifications include:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The FN2500248 complies with international standards and regulations, ensuring that it meets the necessary quality and safety benchmarks. Customers can trust that they are receiving a product that not only performs well but also aligns with global compliance directives.

Conclusion

The FN2500248 from Diodes Incorporated represents a blend of innovation, efficiency, and durability. Its robust design and versatile application range make it an excellent choice for a myriad of electronic projects and products. Whether you are working on cutting-edge automotive technology or consumer electronics, the FN2500248 is engineered to provide a reliable solution that stands the test of time.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4925 $51.7125
250+ $0.4041 $101.0250
385+ $0.3915 $150.7275
530+ $0.3789 $200.8170
685+ $0.3662 $250.8470
915+ $0.3283 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess