EN
  • EN
  • DE

FR801

Part No FR801
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY GLASS PASSIVATED RECTIFIER (VOLTAGE RANGE 50 to 800 Volts CURRENT 8.0 Amperes) | DIODE GEN PURP 50V 8A TO220A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage at Vr 10μA at 50V
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220a
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175622-FR801
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR801 CAD Model

Description

The FR801 from Diodes Incorporated is a robust rectifier diode, designed to offer efficient and reliable performance in a variety of applications. This component is well-suited for high-frequency rectification and freewheeling application in switching power supplies, inverters, and as polarity protection diode.

Key Features

  • High Current Capability: The FR801 can handle a high forward surge current, making it ideal for scenarios where a sudden influx of power is expected.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss, which enhances the overall efficiency of the circuit.
  • High Reliability: The construction and materials used in the FR801 are chosen for their durability and reliability, ensuring a long operational life.
  • Fast Switching Speed: Engineered for quick response times, the FR801 is capable of fast switching, which is crucial for high-frequency applications.
  • RoHS Compliant: The FR801 meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various electronics.

Electrical Characteristics

With a maximum repetitive peak reverse voltage (VRRM) of 50V and an average rectified forward current (IO) of 8.0A at TA = 25°C, the FR801 is capable of handling a substantial amount of power. It also boasts a maximum forward voltage (VF) of 0.95V at 8.0A, ensuring that power loss through the diode is kept to a minimum during operation.

Applications

  • Power Supply Units (PSUs)
  • Automotive Inverters
  • DC-DC Converters
  • LED Lighting
  • Consumer Electronics

Physical Characteristics

The FR801 comes in a molded plastic case that is designed to offer superior mechanical protection and ensures a robust physical structure. It also features highly conductive terminals for easy soldering and reliable electrical connections.

Conclusion

The FR801 from Diodes Incorporated is a high-performance rectifier diode that combines efficiency, reliability, and fast switching capabilities. Its compliance with RoHS standards and its suitability for a wide range of applications make it a versatile choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6400 $60.8000
220+ $0.5252 $115.5440
345+ $0.5088 $175.5360
470+ $0.4924 $231.4280
610+ $0.4760 $290.3600
815+ $0.4268 $347.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess