EN
  • EN
  • DE

FW1600010

Part No FW1600010
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 16.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1205801-FW1600010
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators- Crystals
Series SaRonix-eCera™ FW
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type MHz Crystal
Frequency 16 MHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Ultra Librarian 3D Model Ultra Librarian FW1600010 CAD Model

Description

Introducing the FW1600010 Diode from Diodes Incorporated

The FW1600010 is a high-performance Schottky diode engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This diode is specifically designed for applications requiring fast switching and low voltage drop. Its exceptional efficiency and reliability make it an ideal choice for a diverse range of electronic circuits, including power supply, conversion systems, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The FW1600010 boasts a low forward voltage drop, reducing power loss and improving efficiency in your applications.
  • High Current Capability: With its robust design, this diode can handle high currents, making it suitable for power-intensive applications.
  • Fast Switching Speed: The device's fast switching speed is perfect for high-frequency applications, ensuring minimal signal delay and maximum performance.
  • Thermal Resistance: The FW1600010 is constructed with excellent thermal resistance properties, allowing it to maintain stability and performance even under high-temperature conditions.
  • Surface Mount Package: The diode comes in a convenient surface mount package, ensuring easy integration into a wide variety of circuit designs.

Applications

The versatility of the FW1600010 makes it suitable for numerous applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • High-frequency rectification circuits
  • Reverse battery protection

Specifications

The FW1600010 features impressive electrical characteristics that include:

  • Forward Continuous Current: Specified by the manufacturer
  • Maximum Reverse Voltage: Specified by the manufacturer
  • Power Dissipation: Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed specifications, please refer to the FW1600010 datasheet provided by Diodes Incorporated.

Conclusion

The FW1600010 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the FW1600010 offers the performance and dependability you need. With its robust feature set and wide range of applications, this Schottky diode is poised to be a valuable component in any electronic engineer's toolkit.

You May Also Be Interested in

Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5271 $53.4485
80+ $1.2530 $100.2400
125+ $1.2139 $151.7375
175+ $1.1747 $205.5725
225+ $1.1355 $255.4875
295+ $1.0181 $300.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,652 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess