EN
  • EN
  • DE

FY0800027

Part No FY0800027
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 8.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203742-FY0800027
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Series SaRonix-eCera™ FY
Product Status Active
Type MHz Crystal
Frequency 8 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
Ultra Librarian 3D Model Ultra Librarian FY0800027 CAD Model

Description

Diodes Incorporated introduces the FY0800027, a cutting-edge semiconductor device designed to cater to the demanding needs of modern electronic applications. This high-performance component is engineered to provide efficient, reliable operation in a wide range of industrial, commercial, and consumer products.

Key Features

  • High Efficiency: The FY0800027 is built to offer superior efficiency, which translates to reduced energy consumption and heat generation, making it ideal for power-sensitive applications.
  • Durability: Constructed with robust materials, this product is capable of withstanding harsh conditions, ensuring a long operational lifespan even under strenuous use.
  • Compact Design: With miniaturization being a key trend in electronics, the FY0800027 boasts a compact form factor that allows for integration into space-constrained designs without sacrificing performance.
  • Low Power Loss: Engineered to minimize power loss during operation, this component enhances overall system efficiency, which is crucial for battery-powered devices.
  • Versatility: The FY0800027 is suitable for a diverse range of applications, including power management, signal processing, and other electronic circuits that require high-quality semiconductor devices.

Applications

The versatility of the FY0800027 makes it an excellent choice for a multitude of applications. It is widely used in:

  • Power supply units
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems for improved process reliability
  • Telecommunication equipment to ensure stable signal processing

Technical Specifications

Diodes Incorporated has equipped the FY0800027 with the following technical specifications:

  • Operating Temperature Range: Specified for optimal performance across a wide temperature spectrum.
  • Package Type: Available in a user-friendly package that simplifies the assembly process and is compatible with standard PCB layouts.
  • Quality Assurance: This product meets stringent quality standards, ensuring consistent performance and reliability.

Ordering Information

To procure the FY0800027, customers can place orders directly through Diodes Incorporated or authorized distributors. Detailed ordering and pricing information is available upon request, ensuring that clients receive the best support and value for their purchase.

You May Also Be Interested in

Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7133 $53.4975
175+ $0.5853 $102.4275
265+ $0.5670 $150.2550
365+ $0.5487 $200.2755
475+ $0.5304 $251.9400
635+ $0.4755 $301.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess