EN
  • EN
  • DE

FZT1049ATC

Part No FZT1049ATC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SOT 223 NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR | TRANS NPN 25V 5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 330mV at 50mA, 5A
Current - Collector Cutoff (Maximum) 10nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 1A, 2V
Maximum Power 2.5W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number FZT1049A
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1176292-FZT1049ATC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT1049ATC CAD Model

Description

The FZT1049ATC from Diodes Incorporated is a high-performance bipolar transistor that offers a blend of efficiency and reliability for a wide range of applications. This PNP transistor is designed to meet the stringent requirements of modern electronic circuits, providing a compact solution with robust features.

Key Features

  • High Current Capability: The FZT1049ATC can handle continuous collector currents up to 5A, making it suitable for high-power applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage (V<sub>CE(sat)), which ensures lower power dissipation and improved efficiency.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) typically at 100MHz, this transistor is ideal for high-speed switching applications.
  • Thermal Performance: Its power dissipation is rated at 2W, and it operates within a -55°C to +150°C junction temperature range, ensuring reliable performance under various thermal conditions.

Applications

The FZT1049ATC is versatile and can be used in a range of applications such as:

  • Power management circuits
  • DC-DC converters
  • Motor drivers
  • Audio amplifiers
  • Signal processing

Package and Quality

Encased in a SOT-223 package, the FZT1049ATC is not only space-saving but also ensures ease of mounting on printed circuit boards. Diodes Incorporated is committed to high standards of product quality, and this transistor is no exception. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

In conclusion, the FZT1049ATC is a robust, high-performance PNP transistor that provides designers with a reliable component for their power control and amplification needs. Its high current capability, low saturation voltage, and high-speed operation make it a preferred choice for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4710 $58.8750
300+ $0.3866 $115.9800
465+ $0.3745 $174.1425
640+ $0.3624 $231.9360
825+ $0.3504 $289.0800
1,105+ $0.3141 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess