EN
  • EN
  • DE

FM24C02B-ST-T-G

Part No FM24C02B-ST-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963796-FM24C02B-ST-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C02B-ST-T-G CAD Model

Description

The FM24C02B-ST-T-G is a 2Kbit (256 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by FUDAN MICRO. It utilizes the I2C (Inter-Integrated Circuit) serial interface for communication, making it easy to interface with microcontrollers and other digital devices. The 'ST' likely represents the package type (e.g., SOIC), 'T' indicates tape and reel packaging, and 'G' signifies that the device is lead-free and RoHS compliant.

Applications:

  • Data logging
  • Configuration storage
  • Parameter storage
  • Serial number storage
  • Calibration data storage

Features:

  • 2Kbit (256 x 8) memory capacity: Provides ample storage for small amounts of data.
  • I2C serial interface: Simplifies communication with microcontrollers.
  • Low voltage operation: Suitable for battery-powered applications.
  • Low power consumption: Minimizes energy consumption.
  • Write protection: Prevents accidental data corruption.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Easy to use: I2C interface simplifies integration into embedded systems.
  • Energy efficient: Low power consumption extends battery life.
  • Data security: Write protection prevents unauthorized data changes.
  • Cost-effective: Provides a reliable and affordable storage solution.

Additional Details:

The FM24C02B-ST-T-G operates with a typical supply voltage range of 1.8V to 5.5V. The I2C interface requires two signals: SDA (Serial Data) and SCL (Serial Clock). The device address is configurable, allowing multiple EEPROMs to be connected to the same I2C bus. The write cycle time is a crucial parameter, specifying the time required to write data to the EEPROM. The device typically features a hardware write protection pin that can be used to prevent accidental data corruption. Refer to the FUDAN MICRO datasheet for detailed specifications, including voltage ratings, timing characteristics, and I2C addressing information. The datasheet will also provide guidance on the recommended pull-up resistors for the I2C bus.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0917 $50.4350
1,330+ $0.0753 $100.1490
2,060+ $0.0729 $150.1740
2,835+ $0.0706 $200.1510
3,670+ $0.0682 $250.2940
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess