EN
  • EN
  • DE

FZT665TA

Part No FZT665TA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823664-FZT665TA
Ultra Librarian 3D Model Ultra Librarian FZT665TA CAD Model

Description

Introducing the FZT665TA - A High-Performance Bipolar Transistor from Diodes Incorporated

The FZT665TA is a cutting-edge bipolar transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is a testament to the company's commitment to providing high-quality and reliable components for a wide range of electronic applications.

The FZT665TA is a PNP transistor that offers a robust solution for amplification and switching applications. It is housed in a compact SOT-223 package, which is ideal for surface-mount technology (SMT) and ensures efficient utilization of PCB space. This package also provides excellent power dissipation characteristics, making the FZT665TA suitable for high-performance operations.

With a collector-emitter voltage (VCEO) of -60V and a collector current capability of up to -3A, this transistor can handle significant power levels. The FZT665TA also features a high gain bandwidth product (fT) of 140MHz, which makes it an excellent choice for high-frequency applications. Its high hFE (DC current gain) ensures that the transistor can be driven with low base currents, which is beneficial for energy-saving purposes.

One of the key advantages of the FZT665TA is its low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the on-state. This characteristic is particularly important for battery-powered devices where power conservation is critical. Additionally, the FZT665TA provides fast switching speeds, further enhancing its suitability for high-speed circuit designs.

Diodes Incorporated has designed the FZT665TA to be lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility. This compliance ensures that the product can be used in electronic equipment that meets the latest environmental standards.

In summary, the FZT665TA from Diodes Incorporated is a high-performance PNP bipolar transistor that offers a blend of power handling, efficiency, and speed. Its compact form factor, combined with superior electrical characteristics, makes it a top choice for designers looking to optimize their electronic circuits without compromising on performance or space.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess