EN
  • EN
  • DE

GBJ2008-F

Part No GBJ2008-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 20A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 10A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 1176914-GBJ2008-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ2008
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GBJ2008-F CAD Model

Description

Product Overview: GBJ2008-F Bridge Rectifier

The GBJ2008-F from Diodes Incorporated is a highly efficient, single-phase bridge rectifier that is designed to convert an alternating current (AC) input into a direct current (DC) output. This semiconductor device is a critical component in power supply applications, offering a reliable solution for rectification needs.

Key Features

  • High Current Capability: With a forward current of 20A, the GBJ2008-F is capable of handling high current applications, making it suitable for a wide range of industrial and commercial uses.
  • High Reverse Voltage: This device can withstand up to 800V of reverse voltage, providing excellent resistance against high voltage spikes and surges.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during the rectification process.
  • Isolation Voltage: It offers an isolation voltage of 1500V, which is essential for safety and compliance with various electrical standards.
  • Package: The GBJ2008-F comes in a GBJ package which is designed for through-hole mounting, making it easy to install on printed circuit boards (PCBs).
  • Operating Temperature: It can operate within a wide temperature range of -55°C to +150°C, ensuring stability and reliability across different environmental conditions.

Applications

The GBJ2008-F is a versatile component that is used in a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Power inverters
  • Battery chargers
  • Office machines and appliances

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ2008-F is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Whether for commercial or industrial applications, the GBJ2008-F is an excellent choice for designers looking for a dependable bridge rectifier solution.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess