EN
  • EN
  • DE

GBJ2506-02-F

Part No GBJ2506-02-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Description GBJ2506 Series 600 V 25 A Through Hole Bridge Rectifier Diode - GBJ-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060479-GBJ2506-02-F
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBJ2506-02-F CAD Model

Description

GBJ2506-02-F - A Robust Rectifier from Diodes Incorporated

Diodes Incorporated introduces the GBJ2506-02-F, a high-performance bridge rectifier designed to meet the needs of a wide range of electronic applications. This component offers a reliable solution for AC to DC conversion in various electronic circuits, ensuring efficient operation and long-term stability.

Key Features

  • High Current Capability: With a forward current of 25A, the GBJ2506-02-F can handle a significant amount of current, making it suitable for high-power applications.
  • High Reverse Voltage: Rated at 600V reverse voltage, this bridge rectifier can withstand high voltage stress, ensuring protection against voltage spikes and surges.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop, which contributes to higher efficiency and reduced power losses during operation.
  • Isolation Voltage: The GBJ2506-02-F features 1500V RMS isolation voltage, providing excellent insulation and safety for sensitive components within the circuit.
  • Package: Encased in a GBJ package, it offers a compact footprint while still providing robust performance and easy mounting on PCBs.

Applications

The GBJ2506-02-F is versatile and can be used in a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Freewheeling diodes
  • Switching mode power supplies (SMPS)
  • Adapters
  • Lighting applications
  • Office machines

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The GBJ2506-02-F is rigorously tested to ensure it meets the stringent standards for reliability and performance. Users can trust in the durability and consistent operation of this bridge rectifier in their electronic designs.

Conclusion

The GBJ2506-02-F from Diodes Incorporated is a strong candidate for designers looking for a reliable and efficient bridge rectifier. Its combination of high current capability, high reverse voltage tolerance, low forward voltage drop, and robust isolation makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1950 $59.7500
120+ $0.9806 $117.6720
185+ $0.9499 $175.7315
255+ $0.9193 $234.4215
325+ $0.8887 $288.8275
435+ $0.7967 $346.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,390 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess