EN
  • EN
  • DE
  • IT

GBJ6005-F

Part No GBJ6005-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 6A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Series -
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 6 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 3 A
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ6005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368096-GBJ6005-F
Ultra Librarian 3D Model Ultra Librarian GBJ6005-F CAD Model

Description

The GBJ6005-F, crafted by the reputable semiconductor manufacturer Diodes Incorporated, is a single-phase bridge rectifier that stands out for its efficiency and reliability in converting alternating current (AC) to direct current (DC). This component is encapsulated in a GBJ package, known for its robustness and compact footprint, making it a suitable choice for a wide range of electronic applications.

Key Features

  • High Current Capability: The GBJ6005-F is designed to handle a high forward current of 6A, making it capable of supporting applications with considerable power requirements.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 50V, this bridge rectifier can withstand potential voltage spikes without performance degradation.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during the rectification process.
  • High Surge Current Capability: Its ability to handle a high surge current makes the GBJ6005-F resilient against sudden surges in electrical power, thereby protecting the circuitry it is part of.
  • Isolation Voltage: This device offers an isolation voltage of 1500V, which provides an additional layer of protection against electrical shocks and ensures safe operation.

Applications

The GBJ6005-F is versatile and can be utilized in various applications, including:

  • Power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting systems
  • Battery chargers
  • Office machines and home appliances

Product Specifications

Parameter Value Package Type GBJ Forward Current (IF) 6A Reverse Voltage (VRRM) 50V Isolation Voltage 1500V Operating Temperature Range -55°C to +150°C

With its impressive specifications and reliable performance, the GBJ6005-F from Diodes Incorporated is an excellent choice for designers and engineers looking to implement an effective rectification solution in their electronic projects.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 1A DB
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 4A KBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
Lowest to $0.0205
Diodes Incorporated
LOW POWER BRIDGE GBP TUBE 35PCS
Lowest to $0.0703
Yangzhou yangjie electronic co., ltd
DBS 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0518
Yangzhou yangjie electronic co., ltd
KBL 800V 6.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1213
Vishay
BRIDGE RECT 1PHASE 800V 1A DFS
Lowest to $0.3565
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A GBU
Lowest to $0.5218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess