EN
  • EN
  • DE

GBJ602-F

Part No GBJ602-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 200V 6A GBJ / Diode Rectifier Bridge Single 200V 6A 4-Pin(4+Tab) Case GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774990-GBJ602-F
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ602
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GBJ602-F CAD Model

Description

Product Overview: GBJ602-F Bridge Rectifier

The GBJ602-F from Diodes Incorporated is a high-quality bridge rectifier that is engineered to convert alternating current (AC) input into direct current (DC) output with efficiency and reliability. This component is a vital part of power supply units found in a variety of electronic devices, ensuring smooth and stable DC power for optimal operation.

Key Features

  • High Current Rating: The GBJ602-F is capable of handling a high forward current of 6A, making it suitable for a wide range of applications that require a robust power supply.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 200V, this bridge rectifier can withstand potential surges, ensuring the protection of the circuit and enhancing the product's longevity.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to its high efficiency and helps in reducing power losses during operation.
  • Isolation Voltage: It features an isolation voltage of 1500V, which provides excellent electrical isolation between the input and output, further safeguarding the electronic components.
  • Package: The GBJ602-F comes in a GBJ package that is not only compact but also offers a heat dissipating design, which is crucial for maintaining thermal stability.

Applications

The GBJ602-F is an indispensable component in a multitude of applications including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Chargers for battery-operated devices
  • Office automation machines
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the GBJ602-F is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in various electronic applications. Additionally, the device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the GBJ602-F bridge rectifier is a versatile and durable solution for converting AC to DC power, making it a top choice for designers and engineers looking for a trusted component in their power supply designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess