EN
  • EN
  • DE

GBU601

Part No GBU601
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 6.0A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBU
Manufacturer Package GBU
Win Source Part Number 1177028-GBU601
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name GBU601
Introduction Date May 15, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GBU601 CAD Model

Description

Product Overview: Diodes Incorporated GBU601

The GBU601 from Diodes Incorporated is a high-performance bridge rectifier that is designed to convert alternating current (AC) to direct current (DC) with efficiency and reliability. This device is a pivotal component in a wide array of electronic applications, including power supplies, adapters, lighting systems, and other consumer electronics.

Key Features

  • High Current Rating: The GBU601 boasts a high forward current rating of 6A, making it suitable for handling substantial power requirements in electronic circuits.
  • Peak Reverse Voltage: With a peak reverse voltage of 100V, this bridge rectifier can withstand potential surges, ensuring stable operation under varying electrical conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is minimized during the rectification process, enhancing overall efficiency.
  • High Surge Current Capability: This device is capable of managing high surge currents, which is essential for protecting circuits during momentary power spikes.
  • Isolation Voltage: The GBU601 is rated with an isolation voltage of 1500V RMS, which provides a secure barrier against electrical shocks and maintains circuit integrity.

Package and Mounting

The GBU601 comes in a GBU package which is not only robust but also compact, making it an ideal choice for designs where space is at a premium. It is designed for through-hole mounting, which allows for secure and easy integration into printed circuit boards (PCBs).

Applications

This bridge rectifier is versatile and can be used in various applications such as:

  • Power management in consumer electronics
  • AC/DC converters for adapters and chargers
  • LED lighting systems
  • Motor drives and controllers
  • Telecommunication devices

In conclusion, the GBU601 from Diodes Incorporated is a reliable and efficient choice for designers seeking a bridge rectifier that offers high current capability, surge protection, and low power loss. Its robust package and ease of mounting make it a practical component for a multitude of electronic applications.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $14.1741
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3342 $50.1300
365+ $0.2742 $100.0830
565+ $0.2656 $150.0640
780+ $0.2571 $200.5380
1,010+ $0.2485 $250.9850
1,350+ $0.2228 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess