EN
  • EN
  • DE

GDZ15LP3-7

Part No GDZ15LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 15 V 250 mW ±5% Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name GDZ15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number GDZ15LP3-7DICT, GDZ15LP3-7DIDKR, GDZ15LP3-7DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872715-GDZ15LP3-7
Ultra Librarian 3D Model Ultra Librarian GDZ15LP3-7 CAD Model

Description

Introducing the GDZ15LP3-7 Zener Diode from Diodes Incorporated

The GDZ15LP3-7 is a high-performance Zener diode engineered by Diodes Incorporated, a trusted name in the semiconductor industry. This compact surface-mount device is designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The GDZ15LP3-7 offers a nominal Zener voltage of 15V, which is maintained with minimal variation, ensuring reliable operation in voltage regulation circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, making it suitable for various electronic circuits.
  • Low Leakage Current: The device exhibits low leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • High Surge Capability: This diode is capable of withstanding surge currents, providing additional protection against transient voltage spikes.
  • Compact Package: Encased in a small SOD-323 package, the GDZ15LP3-7 is optimized for space-constrained applications.

Applications

The GDZ15LP3-7 is versatile and can be utilized in a variety of electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the GDZ15LP3-7 is no exception. Each diode is manufactured with strict quality control procedures, ensuring that it meets the high standards expected by industry professionals. The device is also characterized for its reliability over a wide temperature range, making it suitable for operation in various environmental conditions.

Easy Integration

The GDZ15LP3-7 is designed for easy integration into existing designs thanks to its industry-standard SOD-323 footprint. This allows designers to incorporate the diode into their circuits without the need for significant layout changes, accelerating the design process and reducing time to market.

Whether you're designing power management systems, looking for precision voltage references, or need robust surge protection, the GDZ15LP3-7 from Diodes Incorporated is an excellent choice that combines performance, reliability, and compactness.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess