EN
  • EN
  • DE

GDZ20LP3-7

Part No GDZ20LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Power - Max 250mW
Current - Reverse Leakage at Vr 100nA at 14V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801820-GDZ20LP3-7
Ultra Librarian 3D Model Ultra Librarian GDZ20LP3-7 CAD Model

Description

Introducing the GDZ20LP3-7 Zener Diode from Diodes Incorporated

The GDZ20LP3-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specially crafted to offer excellent voltage regulation with a nominal Zener voltage of 20V. It is a go-to component for a variety of electronic circuits requiring precise voltage control, including power supply units, voltage reference points, and surge protection modules.

Key Features

  • Low Power Loss: The GDZ20LP3-7 is designed for efficiency, ensuring minimal power loss during operation, which makes it an ideal choice for energy-sensitive applications.
  • High Stability: With its stable Zener voltage, this diode offers reliable performance even under varying environmental conditions and load fluctuations.
  • Compact Design: Encased in a small SOD-323 package, the GDZ20LP3-7 is perfect for high-density circuit designs where space is at a premium.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is manufactured without the use of lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the GDZ20LP3-7 allows it to be integrated into a wide array of electronic systems. Some of its common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Industrial control mechanisms
  • Medical equipment
  • Automotive electronics

Reliability and Performance

Diodes Incorporated has a reputation for producing robust semiconductor components, and the GDZ20LP3-7 is no exception. It is engineered to meet stringent quality standards, ensuring that it performs consistently over its lifespan. Whether used in a simple voltage regulation task or integrated into a complex electronic system, the GDZ20LP3-7 provides a reliable solution that engineers and designers can trust.

For those in need of a Zener diode that combines precision, compactness, and environmental consciousness, the GDZ20LP3-7 from Diodes Incorporated stands out as a superior choice. Its technical excellence and versatile application range make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess