EN
  • EN
  • DE

S908EY16AMFJE

Part No S908EY16AMFJE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Description M68HC08 Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310848-S908EY16AMFJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908EY16AMFJE CAD Model

Description

The S908EY16AMFJE is a microcontroller unit (MCU) manufactured by Freescale Semiconductor, which is now NXP Semiconductors. It belongs to the 68HC08 family, a popular choice for embedded systems due to its balance of performance, cost-effectiveness, and ease of use. This particular MCU is designed for a variety of applications that require basic processing and control capabilities.

Applications

  • Consumer Electronics: Frequently found in appliances, toys, and remote controls for managing functions and user interfaces.
  • Industrial Automation: Used in simple control loops, sensor monitoring, and data logging in industrial environments.
  • Automotive Accessories: Suitable for basic automotive applications like lighting control, monitoring systems, and simple diagnostics.
  • Security Systems: Employed in alarm systems and access control devices for processing sensor data and controlling outputs.
  • Medical Devices: Integrated into portable health monitoring devices and basic diagnostic equipment.

Features

  • 8-bit CPU Core: Based on the Motorola 68HC08 architecture, providing a reliable and efficient processing platform.
  • 16KB Flash Memory: Offers 16KB of flash memory for program code and data storage.
  • 512 Bytes RAM: Includes 512 bytes of RAM for temporary data storage and variable manipulation during operation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals from sensors into digital data.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • General-Purpose Input/Output (GPIO) Pins: Provides multiple GPIO pins for interfacing with external hardware components and sensors.
  • Internal Clock Generator: Includes an internal clock generator, simplifying the design and reducing the need for external components.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded applications, making it ideal for budget-sensitive projects.
  • Easy to Program: Utilizes a straightforward instruction set, making it relatively easy to program and debug.
  • Integrated Peripherals: Integrates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908EY16AMFJE typically operates at clock frequencies up to 8 MHz and supports various operating modes to optimize power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). Detailed specifications can be found in the NXP datasheet for the S908EY family.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6958 $61.5664
19+ $6.3144 $119.9736
29+ $6.1169 $177.3901
40+ $5.9194 $236.7760
51+ $5.7230 $291.8730
68+ $5.1305 $348.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess