EN
  • EN
  • DE

LM2901AVQDRG4Q1

Part No LM2901AVQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMPARATOR DIFF QUAD 14SOIC / Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Base Product Number LM2901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM2901AVQDRG4Q1-ND,296-24703-1,296-24703-2,296-24703-6,-296-24703-1-ND,-LM2901AVQDRG4Q1-NDR
Standard Package 2,500
Win Source Part Number 959557-LM2901AVQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM2901AVQDRG4Q1 CAD Model

Description

The LM2901AVQDRG4Q1 is a high-quality, automotive-grade, low-power quad differential comparator designed and manufactured by Texas Instruments. This device is specifically engineered to operate in a wide range of automotive applications that require reliable and consistent performance in harsh environments.

Key Features

  • Wide Voltage Range: The LM2901AVQDRG4Q1 operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, making it highly versatile for various automotive electrical systems.
  • Low Current Drain: Independent of the supply voltage, the device offers a low current drain, which is crucial for energy-sensitive automotive applications.
  • Input Common-Mode Voltage Range: The comparator includes an input common-mode voltage range that goes beyond the supply rails, ensuring flexibility and improved performance in detecting signals close to the ground or supply voltage.
  • Output Compatibility: The output can be connected to other voltages within the power supply range, and it is capable of driving loads connected to the power supply rail.
  • Robustness: As an automotive-grade product, this comparator is designed to withstand the rigorous conditions of automotive environments, including temperature extremes, mechanical vibrations, and electrical transients.
  • Quality and Reliability: The LM2901AVQDRG4Q1 is compliant with the AEC-Q100 Grade 1 standard, reflecting its high level of quality and reliability suitable for automotive applications.

Applications

The robust design of the LM2901AVQDRG4Q1 makes it suitable for a variety of automotive applications, including:

  • Control systems
  • Touchscreen interfaces
  • Alarm systems
  • Industrial process controls
  • Battery management systems
  • Logic voltage translation

With its combination of features, the LM2901AVQDRG4Q1 from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate a robust, low-power comparator into their automotive systems. Its wide voltage range and low power consumption, coupled with the ability to withstand harsh conditions, make it an essential component for high-performance automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6223 $52.8955
200+ $0.5106 $102.1200
305+ $0.4947 $150.8835
420+ $0.4787 $201.0540
545+ $0.4628 $252.2260
725+ $0.4149 $300.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess