EN
  • EN
  • DE

AP2128K-2.5TRG1

Part No AP2128K-2.5TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 300mA HIGH SPEED, EXTREMELY LOW NOISE CMOS LDO REGULATOR | IC REG LINEAR 2.5V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.3V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 90μA
PSRR 68dB ~ 54dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145498-AP2128K-2.5TRG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2128K-2.5TRG1 CAD Model

Description

Product Overview: AP2128K-2.5TRG1

The AP2128K-2.5TRG1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a variety of sensitive electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for powering low voltage logic and mixed-signal devices.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring dependable performance for precision applications.
  • Low Dropout: With a low dropout voltage, the AP2128K-2.5TRG1 can maintain output regulation even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Current Capacity: It offers an output current of up to 300mA, making it suitable for a range of low-power devices.
  • Thermal Protection: The regulator includes over-temperature protection that safeguards the device and the application from thermal damage.
  • Overcurrent Protection: Built-in current limit features protect the device from excessive input current, enhancing its reliability and lifespan.
  • Low Quiescent Current: The AP2128K-2.5TRG1 boasts a low quiescent current, which minimizes power consumption when the device is in idle mode.

Applications

The AP2128K-2.5TRG1 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Battery-Powered Devices
  • Wireless LAN
  • Audio/Video Equipment
  • PC Peripherals

Package and Quality

This component is available in a compact SOT-25 package, which is ideal for space-constrained applications. The AP2128K-2.5TRG1 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. The product adheres to stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the AP2128K-2.5TRG1 from Diodes Incorporated stands out as a high-quality power management solution for designers looking to optimize their electronic systems. Its compact form factor and energy-efficient operation make it an excellent choice for an array of applications requiring a stable 2.5V supply.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0862 $58.1850
1,635+ $0.0708 $115.7580
2,530+ $0.0685 $173.3050
3,485+ $0.0663 $231.0555
4,505+ $0.0641 $288.7705
6,025+ $0.0575 $346.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess