EN
  • EN
  • DE

IMBD4148NE0

Part No IMBD4148NE0
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 282978-IMBD4148NE0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMBD4148NE0 CAD Model

Description

The IMBD4148NE0 from Diodes Incorporated is a high-speed switching diode that is designed to deliver exceptional performance in a wide range of electronic applications. This diode is a member of the well-known 1N4148 diode family, renowned for its fast switching speed and reliability, making it an ideal choice for high-frequency rectification and signal processing tasks.

With its discrete packaging, the IMBD4148NE0 offers designers a compact, surface-mount option that is easy to integrate into various circuit designs. This diode features a continuous reverse voltage of 100V, which allows it to withstand moderate levels of stress in electronic circuits. Additionally, its forward current of 200mA is sufficient for most low-power applications, ensuring that the device can handle typical operating conditions with ease.

The IMBD4148NE0 boasts a fast reverse recovery time, typically in the range of 4ns, which is critical for high-speed switching operations. This characteristic ensures that the diode can switch off quickly, reducing power loss and improving efficiency in applications such as switching power supplies, converters, and high-speed logic systems.

This diode's construction utilizes highly reliable materials and manufacturing processes that Diodes Incorporated is known for, providing a product that not only performs well but also maintains stability and longevity. The IMBD4148NE0 is also characterized by its low forward voltage drop, typically around 1V at 10mA, which contributes to its efficiency by minimizing power dissipation during conduction.

For ease of manufacturing, the IMBD4148NE0 comes in a standard SOD-523 package, which is compatible with automated pick-and-place equipment, thereby reducing assembly time and costs. The product is also RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, making it suitable for use in environmentally sensitive applications.

In summary, the IMBD4148NE0 is a versatile and reliable diode that offers quick switching capabilities, compact size, and energy efficiency, making it a top choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess