EN
  • EN
  • DE

KX2013E0032.768000

Part No KX2013E0032.768000
Manufacturer Diodes Incorporated
Catalog Oscillators
Description OSCILLATOR XO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Diodes Incorporated
Packaging Cut Strip
Status Active
Type XO (Standard)
Frequency 32.768kHz
Purpose Enable/Disable
Output CMOS
Supply Voltage - Operating 1.8V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 30μA
Mounting SMD (SMT)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.033" (0.85mm)
Current - Supply (Disable) (Max) 0.5μA
Win Source Part Number 1002951-KX2013E0032.768000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KX2013E0032.768000 CAD Model

Description

Diodes Incorporated introduces the KX2013E0032.768000, a precision low-power crystal oscillator designed to meet the rigorous demands of today's advanced electronic devices. As a leading component in timing solutions, this crystal oscillator provides a stable frequency of 32.768 kHz, which is the standard for real-time clocks (RTCs) and commonly used in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Stability and Precision: The KX2013E0032.768000 offers excellent frequency stability, ensuring reliable operation over a wide temperature range, making it suitable for applications that require precise timing over varying environmental conditions.
  • Low Power Consumption: Designed for devices that require long battery life, this crystal oscillator consumes minimal power, thereby extending the operational lifespan of battery-powered applications.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing for integration into compact PCB layouts without sacrificing performance.
  • Robust Design: Built to withstand harsh environments, the KX2013E0032.768000 maintains its performance under mechanical stress and vibration, making it a reliable choice for portable and automotive applications.

Applications

The versatility of the KX2013E0032.768000 makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., smartwatches, fitness trackers)
  • Automotive Systems (e.g., infotainment, telematics)
  • Industrial Controls
  • Medical Devices
  • IoT Devices

Technical Specifications

Parameter Value
Frequency 32.768 kHz
Supply Voltage 1.8V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type SMD (Surface-Mount Device)

With its exceptional performance and reliability, the KX2013E0032.768000 from Diodes Incorporated is a top-tier solution for your timing requirements. For detailed information and to view datasheets, please visit the Diodes Incorporated official website or contact your local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess