EN
  • EN
  • DE

LM2903QTH-13

Part No LM2903QTH-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL DIFF TSSOP-8 / Comparator Differential 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Differential
Number of Elements 2
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1.7mA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number LM2903
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1321109-LM2903QTH-13
Ultra Librarian 3D Model Ultra Librarian LM2903QTH-13 CAD Model

Description

Product Overview: LM2903QTH-13 from Diodes Incorporated

The LM2903QTH-13 is a high-performance, dual differential comparator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is engineered to operate over a wide range of voltages, from 2V to 36V single supply or ±1V to ±18V dual supplies, making it extremely versatile for various applications. The low supply current, independent of the supply voltage, is an added benefit for power-sensitive designs.

With its robust design, the LM2903QTH-13 offers a high input voltage range that extends to the supply rails, ensuring flexibility in a multitude of applications. This feature is particularly useful for direct sensing near GND and VCC without the need for external components. The device is characterized for operation from -40°C to +125°C, making it suitable for automotive and industrial environments where temperature extremes are common.

The LM2903QTH-13 comes in a space-saving TSOT-23 package, which is ideal for compact electronic systems. Its pinout is designed for easy implementation and minimal external components. The open-collector outputs directly interface with TTL and CMOS logic, and the outputs can be wired-ORed for flexibility in complex systems.

Key features of the LM2903QTH-13 include:

  • Wide supply voltage range: 2V to 36V or ±1V to ±18V
  • Low supply current, independent of the supply voltage
  • Input common-mode voltage range includes ground
  • Low input bias current
  • Low input offset current and offset voltage
  • Output compatible with TTL, MOS, and CMOS
  • Differential input voltage range equal to the power supply voltage
  • TSOT-23 package for space-constrained applications

This product is a reliable choice for designers focusing on applications such as limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO, MOS clock timers, multivibrators, and high voltage digital logic gates. The LM2903QTH-13 by Diodes Incorporated is a testament to their commitment to providing high-quality, dependable components for the electronics industry.

Whether you're designing automotive electronics, industrial control systems, or portable devices, the LM2903QTH-13 offers the performance and flexibility needed to meet your design challenges.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Renesas Electronics America
Lowest to $1.8203
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1969 $50.2095
620+ $0.1616 $100.1920
960+ $0.1565 $150.2400
1,325+ $0.1515 $200.7375
1,710+ $0.1464 $250.3440
2,285+ $0.1313 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,161 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess