EN
  • EN
  • DE

MBR2045CT-LJ

Part No MBR2045CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883137-MBR2045CT-LJ
Ultra Librarian 3D Model Ultra Librarian MBR2045CT-LJ CAD Model

Description

MBR2045CT-LJ: High-Efficiency Schottky Barrier Rectifier

The MBR2045CT-LJ is a robust and high-performance Schottky Barrier Rectifier designed by Diodes Incorporated. This rectifier is engineered to deliver high efficiency and reliability in a wide range of applications. With its dual Schottky barrier diodes, it is ideally suited for use in high-frequency power supplies, inverters, and as a freewheeling diode in various power applications.

Key Features:

  • High Forward Surge Capability: The MBR2045CT-LJ is capable of handling high surge currents, making it suitable for applications that experience frequent power surges.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Current Capacity: This component can support a forward continuous current of 20A, with 45V of repetitive peak reverse voltage, which is suitable for handling high current requirements.
  • Thermal Resistance: The MBR2045CT-LJ has a low thermal resistance, allowing for better heat dissipation and improved performance under thermal stress.
  • Guard Ring Die Construction: The guard ring design enhances ruggedness and long-term reliability, making it a durable choice for demanding environments.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Low voltage, high-frequency inverters
  • Polyswitch protection devices
  • Portable devices and battery-powered systems

With its compact TO-220AB package, the MBR2045CT-LJ is easy to integrate into a variety of circuit designs. Its dual diode configuration allows for use in both single and multiple output power supplies, providing designers with flexibility in their circuit layouts. The device's high efficiency and reliability make it an excellent choice for manufacturers looking to improve the performance and durability of their products.

Whether you're designing power management systems for consumer electronics or industrial machinery, the MBR2045CT-LJ from Diodes Incorporated provides the performance and dependability required to meet the stringent demands of modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess