EN
  • EN
  • DE

MBR3030PT

Part No MBR3030PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 760mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 1216091-MBR3030PT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBR3030PT
Introduction Date May 15, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MBR3030PT CAD Model

Description

MBR3030PT Schottky Rectifier Overview

The MBR3030PT is a robust Schottky rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This component is an ideal choice for engineers looking to improve system performance in a variety of electronic circuits, including power supplies, inverters, and DC-DC converters.

Key Features

  • High Surge Capability: The MBR3030PT is engineered to handle high surge currents without sustaining damage, making it suitable for applications that experience frequent power surges.
  • Low Power Loss: With its Schottky barrier technology, this rectifier ensures minimal voltage drop and low forward voltage, reducing power loss and improving efficiency.
  • High Current Operation: Rated for a forward current of 30A, the MBR3030PT can handle significant current loads, making it a versatile component for high-power applications.
  • High-Temperature Operation: The device is capable of operating at junction temperatures ranging from -65°C to 150°C, ensuring stability and reliability across a wide range of environmental conditions.
  • Dual Diode Configuration: The rectifier comes in a common cathode configuration, allowing for the rectification of AC inputs in full-wave applications.

Package and Mounting

The MBR3030PT is packaged in a TO-3P package, which offers a robust and heat-dissipative housing for the diodes. This package is suitable for through-hole mounting, which is widely used in high-power circuit boards for its strong mechanical bonds and efficient heat dissipation.

Applications

Thanks to its high-performance characteristics, the MBR3030PT is suited for a wide range of applications, including:

  • Switching power supplies
  • Free-wheeling diodes
  • DC-DC converters
  • Motor controllers
  • Automotive applications
  • Renewable energy systems

With its combination of efficiency, reliability, and versatility, the MBR3030PT Schottky rectifier from Diodes Incorporated stands as an exemplary choice for designers seeking to enhance the performance and durability of their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1540 $64.3080
5+ $26.3825 $131.9125
7+ $25.5578 $178.9046
10+ $24.7343 $247.3430
13+ $23.9097 $310.8261
17+ $21.4356 $364.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess