EN
  • EN
  • DE

MBRD835L-T

Part No MBRD835L-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 35 V 8A Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name MBRD835
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBRD835LT, MBRD835LDITR, MBRD835LDICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926008-MBRD835L-T
Ultra Librarian 3D Model Ultra Librarian MBRD835L-T CAD Model

Description

Diodes Incorporated MBRD835L-T Schottky Barrier Rectifier

The MBRD835L-T from Diodes Incorporated is a robust Schottky Barrier Rectifier designed to offer efficient and reliable performance in a variety of applications. This rectifier is ideal for high-frequency and energy-sensitive environments due to its low forward voltage drop and fast switching capabilities. Its compact surface-mount package makes it suitable for high-density circuit board designs.

The MBRD835L-T features a maximum repetitive peak reverse voltage of 35V and a forward continuous current of 8A, ensuring it can handle significant power and voltage requirements. The device also boasts a low forward voltage drop, typically just 0.55V at 4A, which contributes to its high efficiency and helps reduce thermal stress within the system.

With its low power loss and high efficiency, the MBRD835L-T is an excellent choice for switch-mode power supplies, DC-DC converters, free-wheeling diodes, and reverse battery protection circuits. It's also well-suited for use in automotive applications, portable devices, and power management systems where space is at a premium and energy efficiency is a priority.

The MBRD835L-T comes in a robust, lead-free and RoHS-compliant DPAK (TO-252) package, ensuring it meets environmental standards and is suitable for commercial-grade applications. Its operating junction temperature range from -55°C to +150°C allows for use in extreme conditions, and its low-profile package design is optimized for automated assembly processes.

With its combination of low forward voltage, high surge capability, and thermal efficiency, the MBRD835L-T is a superior choice for designers looking to enhance system reliability and extend the life of their products. Diodes Incorporated's commitment to quality and performance ensures that the MBRD835L-T is a reliable component for your power rectification needs.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1624 $50.3440
755+ $0.1333 $100.6415
1,165+ $0.1291 $150.4015
1,600+ $0.1250 $200.0000
2,070+ $0.1208 $250.0560
2,775+ $0.1083 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,561 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess