EN
  • EN
  • DE
  • IT

MBRF2060CT-LJ

Part No MBRF2060CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube | DIODE SCHOTTKY 20A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Last Time Buy
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 640mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 60V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Family Part Number MBRF2060CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 719360-MBRF2060CT-LJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MBRF2060CT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MBRF2060CT-LJ CAD Model

Description

The MBRF2060CT-LJ from Diodes Incorporated is a robust and efficient Schottky barrier rectifier designed for high-performance applications that demand a compact footprint without compromising on power efficiency. This rectifier is a perfect choice for power supply designs, particularly in the switch-mode power supplies (SMPS), where efficiency and thermal performance are critical.

Key Features:

  • High Surge Capability: The device is capable of withstanding high surge currents, making it reliable in applications prone to surges and spikes.
  • Low Power Loss: With its Schottky barrier design, the MBRF2060CT-LJ ensures low forward voltage drop, leading to reduced power loss and improved efficiency.
  • Dual Rectifier Configuration: It features a common-cathode dual rectifier configuration, allowing for use in both polarity circuits and simplifying design.
  • High Current Rating: This component supports a high average rectified forward current of 20A, making it suitable for high-power applications.
  • High Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 60V, it can handle the demands of various electronic circuits.
  • Thermal and Mechanical Performance: The MBRF2060CT-LJ is encapsulated in an ITO-220AB package, which provides excellent thermal conduction and robust mechanical protection.

Applications:

The MBRF2060CT-LJ is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Free-wheeling diodes
  • Power supply units
  • Polarity protection devices
  • Automotive applications
  • Telecommunication systems
  • Industrial power systems

Reliability:

Diodes Incorporated ensures that the MBRF2060CT-LJ meets stringent quality and performance standards. The device's reliability is backed by rigorous testing and adherence to industry certifications, making it a trusted component for your electronic designs.

For designers seeking a high-efficiency, reliable rectifier solution, the MBRF2060CT-LJ from Diodes Incorporated stands out as a top choice, offering both performance and durability in a compact package.

You May Also Be Interested in

Vishay
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.56 V at IF = 5 A | DIODE ARRAY SCHOTTKY 150V ITO220
Lowest to $1.8757
Vishay
Dual Common-Cathode Schottky Rectifier
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
IXYS
Power Schottky Rectifier with common cathode
Lowest to $6.4550
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE MODULE 600V 60A ISOTOP
Lowest to $29.3161
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2310 $57.7500
610+ $0.1906 $116.2660
945+ $0.1836 $173.5020
1,300+ $0.1779 $231.2700
1,680+ $0.1721 $289.1280
2,240+ $0.1548 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,100 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess