EN
  • EN
  • DE

MJD32CQ-13

Part No MJD32CQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A TO252-3L / 100V PNP HIGH VOLTAGE TRANSISTOR IN TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 375mA, 3A
Current - Collector Cutoff (Maximum) 1μA
DC Current Gain (hFE) (Min) at Ic, Vce 10 at 3A, 4V
Power - Max 15W
Frequency - Transition 3MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803414-MJD32CQ-13
Ultra Librarian 3D Model Ultra Librarian MJD32CQ-13 CAD Model

Description

Product Overview: MJD32CQ-13 by Diodes Incorporated

The MJD32CQ-13, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance bipolar junction transistor (BJT) that specializes in offering efficient current control in a wide range of electronic applications. This PNP transistor is designed to handle continuous collector currents up to 3A, making it an excellent choice for medium power switching and amplification tasks.

Key Features

  • Collector-Emitter Voltage (VCEO): The MJD32CQ-13 can withstand voltages up to -100V, ensuring robust performance in circuits with high voltage requirements.
  • Collector Current (IC): It has a maximum continuous collector current rating of -3A, which is suitable for a variety of medium power applications.
  • Power Dissipation: With a power dissipation of 20W, this BJT can handle significant amounts of energy without overheating, contributing to the longevity and reliability of the device.
  • High DC Current Gain (hFE): It features a high hFE, which ensures a higher level of amplification, making it ideal for driving loads that require a significant amount of current.
  • Package: The MJD32CQ-13 comes in a DPAK (TO-252) surface-mount package, which is not only space-saving but also conducive to efficient thermal management.

Applications

The versatile nature of the MJD32CQ-13 allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • Motor control circuits
  • Linear amplifiers
  • Switching regulators
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the MJD32CQ-13 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it performs consistently across a range of environmental conditions and usage scenarios.

Environmental Compliance

The MJD32CQ-13 is RoHS compliant, which means it meets the European Union's directives on the restriction of hazardous substances. This makes it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high standards of electrical performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3915 $50.8950
275+ $0.3663 $100.7325
425+ $0.3537 $150.3225
610+ $0.3284 $200.3240
795+ $0.3158 $251.0610
990+ $0.3031 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess