EN
  • EN
  • DE

MMBD3004S

Part No MMBD3004S
Manufacturer Diodes Incorporated
Description HIGH VOLTAGE SURFACE MOUNT SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224845-MMBD3004S
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD3004S CAD Model

Description

The MMBD3004S is a high-speed switching diode array designed to meet a wide range of applications. Manufactured by Diodes Incorporated, this diode array is engineered to deliver fast switching performance with low leakage current, making it an ideal choice for high-efficiency designs.

This component features a dual common-anode configuration, housed in a compact SOT-23 package. The small footprint of the MMBD3004S makes it suitable for densely-packed PCBs where space is at a premium. Despite its diminutive size, the MMBD3004S does not compromise on performance, boasting a continuous reverse voltage of 350V and a forward continuous current of 200mA.

The MMBD3004S excels in applications requiring fast switching and low power loss. It is commonly used in high-frequency inverters, converters, and freewheeling diodes in a variety of electronic circuits. Its fast switching speed also makes it suitable for use in switching regulators, DC-DC converters, and other high-speed logic circuits.

This high-speed switching diode array is also characterized by its fast reverse recovery time, which ensures that the device can handle quick transitions from conducting to non-conducting states without significant power loss or delay. This feature is particularly important in applications where efficiency and speed are critical, such as in modern power management systems.

The robust design of the MMBD3004S ensures reliable operation even under harsh conditions. It is lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility without sacrificing quality or performance.

In summary, the MMBD3004S from Diodes Incorporated is a versatile, high-speed switching diode array that offers designers a balance of compact size, high voltage and current handling capabilities, and fast switching speeds. Its reliability and efficiency make it an excellent choice for a wide range of electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3,525+ $0.0142 $50.0550
7,520+ $0.0133 $100.0160
11,720+ $0.0128 $150.0160
16,810+ $0.0119 $200.0390
21,740+ $0.0115 $250.0100
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 3525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess