EN
  • EN
  • DE
  • IT

MMBD4448HAQW-7-F

Part No MMBD4448HAQW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 250MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 023670-MMBD4448HAQW-7-F
Ultra Librarian 3D Model Ultra Librarian MMBD4448HAQW-7-F CAD Model

Description

The MMBD4448HAQW-7-F from Diodes Incorporated is a high-speed switching diode, encapsulated in a small SOT-23 surface-mount package. This diode is designed for applications requiring fast switching times and high-voltage capabilities. It is a popular choice for high-speed signal processing, inverters, converters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • Fast Switching Speed: The MMBD4448HAQW-7-F offers fast switching times, making it suitable for high-frequency applications.
  • High Voltage Rating: With a repetitive peak reverse voltage of 100V, this diode can handle high-voltage environments.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which enhances its efficiency in circuitry.
  • Surface-Mount Package: The SOT-23 package allows for compact design and easy integration into a variety of electronic systems.
  • RoHS Compliant: The product complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The MMBD4448HAQW-7-F is versatile and can be used in various applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Digital logic circuits
  • Signal processing
  • Power management systems
  • Automated test equipment

Product Specifications

Parameter Value Package SOT-23 Repetitive Peak Reverse Voltage 100V Forward Continuous Current 200mA Operating Temperature Range -55°C to +150°C

With its robust design and high-speed switching capabilities, the MMBD4448HAQW-7-F is a reliable and efficient choice for meeting the stringent requirements of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
PNE20060CPE/SOT1289B/CFP15
Lowest to $0.9806
Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
STMicroelectronics
DIODES AND RECTIFIERS
Lowest to $2.0096
Micro Commercial Co
Interface / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Need more? Email Us
Panjit
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.1141
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1772 $64.6780
895+ $0.1449 $129.6855
1,380+ $0.1410 $194.5800
1,905+ $0.1359 $258.8895
2,455+ $0.1319 $323.8145
3,300+ $0.1177 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess