EN
  • EN
  • DE

MMBD4448HCDW

Part No MMBD4448HCDW
Manufacturer Diodes Incorporated
Description SURFACE MOUNT FAST SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224865-MMBD4448HCDW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD4448HCDW CAD Model

Description

Product Overview: MMBD4448HCDW from Diodes Incorporated

The MMBD4448HCDW is a high-speed switching diode, engineered by Diodes Incorporated, which offers efficient and reliable performance for a variety of electronic applications. This diode is designed to meet the rigorous demands of fast switching operations in modern electronic circuits. It is commonly utilized in high-frequency rectification and switching, signal demodulation, and in the protection of sensitive electronic components.

Key Features

  • Fast Switching Speed: The MMBD4448HCDW diode provides extremely quick switching capabilities, making it suitable for high-speed applications where efficiency is paramount.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which helps to minimize power loss and improve overall efficiency in electronic circuits.
  • High Conductance: With high conductance, this diode allows for a higher current flow, enhancing the performance of the electronic device it is used in.
  • Surface-Mount Package: The MMBD4448HCDW comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into surface-mount technology (SMT) processes.

Applications

  • Switching power supplies
  • Converters
  • High-speed logic circuits
  • Portable devices
  • Automotive applications

With its combination of fast switching, low power loss, and high conductance, the MMBD4448HCDW is a versatile component that can be used in a wide range of electronic devices. Its SOT-23 package is not only space-efficient but also offers a reliable and robust solution for surface-mounted designs.

Diodes Incorporated is known for its commitment to quality, and the MMBD4448HCDW diode is no exception. It is manufactured with high standards to ensure it meets the needs of even the most demanding applications. Whether you are designing a new electronic product or looking to improve an existing one, the MMBD4448HCDW high-speed switching diode is an excellent choice that guarantees performance and longevity.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,910+ $0.0262 $50.0420
4,655+ $0.0215 $100.0825
7,180+ $0.0209 $150.0620
9,905+ $0.0202 $200.0810
12,825+ $0.0195 $250.0875
17,145+ $0.0175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,800 pieces
MOQ: 1910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess