The MMBT123S from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, making it a valuable addition to various circuits, including signal processing, power management, and general-purpose switching.
Key Features
- High Current Gain: The MMBT123S boasts a high current gain (hFE), which ensures efficient current amplification in the circuit, providing robust performance for both analog and digital applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency, particularly important in battery-powered devices.
- Fast Switching Speed: With its quick switching capabilities, the MMBT123S is ideal for high-frequency operations, ensuring that electronic devices perform with minimal delay and maximum efficiency.
- Surface-Mount Package: The SOT-23 package enables compact design and is suitable for automated assembly processes, making it a practical choice for mass-produced electronic goods.
Applications
The MMBT123S is commonly used in a variety of electronic circuits. Some of its typical applications include:
- Signal amplification in audio devices
- Driver stages in power amplifiers
- Switching operations in digital electronics
- Control circuits in power management systems
- General-purpose switching applications
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
40V
Collector-Base Voltage (VCBO)
60V
Emitter-Base Voltage (VEBO)
6V
Collector Current (IC)
500mA
Power Dissipation (Pd)
350mW
DC Current Gain (hFE)
100 to 300
For engineers and designers looking for a reliable NPN transistor with a balance of performance and compact form factor, the MMBT123S from Diodes Incorporated is an excellent choice.