EN
  • EN
  • DE

MMBT2222ALP4

Part No MMBT2222ALP4
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 40V NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224931-MMBT2222ALP4
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT2222ALP4 CAD Model

Description

Product Overview: MMBT2222ALP4 by Diodes Incorporated

The MMBT2222ALP4 is a high-performance NPN bipolar junction transistor (BJT) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed for general-purpose amplification and switching applications, offering a versatile solution for a wide range of electronic circuits.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector current.
  • Voltage & Current Ratings: It can handle a collector-emitter voltage (VCEO) of up to 40V, a collector-base voltage (VCBO) of 75V, and a continuous collector current (IC) of up to 600mA, making it suitable for moderate power handling applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 300MHz, the MMBT2222ALP4 is capable of operating at high frequencies, which is ideal for amplification in radio frequency (RF) applications.
  • Low Saturation Voltage: This feature ensures lower power dissipation during the saturation mode, enhancing energy efficiency in switching applications.
  • Surface-Mount Package: The device comes in a SOT-23 package, which is a compact, surface-mount package allowing for efficient use of PCB space.

Applications

The MMBT2222ALP4 is suitable for a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching loads in consumer electronics
  • Control systems in industrial automation
  • RF amplification in wireless communication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The MMBT2222ALP4 transistor is manufactured to meet the highest industry standards, ensuring stable performance and longevity even under demanding conditions. Its robust construction is designed to withstand thermal stress and minimize failure rates, providing a reliable component for any electronic project or commercial product.

With its combination of high performance, versatility, and reliability, the MMBT2222ALP4 from Diodes Incorporated stands out as an excellent choice for designers and engineers looking for a general-purpose NPN transistor for their next project.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0170 $50.0650
7,195+ $0.0139 $100.0105
11,115+ $0.0135 $150.0525
15,270+ $0.0131 $200.0370
19,845+ $0.0126 $250.0470
26,550+ $0.0113 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess