EN
  • EN
  • DE

MMBT3904VC-7

Part No MMBT3904VC-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322695-MMBT3904VC-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT3904VC-7 CAD Model

Description

The MMBT3904VC-7 is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed for general-purpose amplifier and switching applications. This transistor is part of the popular MMBT3904 series, known for its reliability and versatility in various electronic circuits.

Key Features

  • SOT-23 Package: The device is housed in a small SOT-23 package, which is ideal for space-constrained applications and helps in achieving a compact PCB design.
  • High Current Capability: With a continuous collector current (Ic) rating of 200mA, the MMBT3904VC-7 can handle a significant amount of current for its size, making it suitable for driving small loads.
  • Low Voltage Operation: It operates at a collector-emitter voltage (Vceo) of 40V, providing ample headroom for a variety of low-voltage applications.
  • High Transition Frequency: The device boasts a transition frequency (fT) of 300MHz, which allows for excellent performance in high-speed switching and amplification tasks.
  • Energy Efficiency: Its low saturation voltage ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.

Applications

The versatility of the MMBT3904VC-7 allows it to be used in a wide range of applications, including but not limited to:

  • Signal amplification in audio and RF circuits
  • Low-power switching for embedded systems
  • Load drivers in portable electronics
  • Control circuits in consumer electronics
  • Energy management and power regulation systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The MMBT3904VC-7 is manufactured with stringent quality control processes, ensuring reliable performance and consistency across batches. Its robust construction is designed to withstand the demanding conditions of commercial and industrial environments.

Environmental Compliance

The MMBT3904VC-7 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures environmental friendliness and suitability for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess