EN
  • EN
  • DE

MMBT3906-13-01-F

Part No MMBT3906-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Description MMBT3906 Series PNP 40 V 350 mW Small Signal Transistor Surface Mount- SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968699-MMBT3906-13-01-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT3906-13-01-F CAD Model

Description

The MMBT3906-13-01-F from Diodes Incorporated is a robust PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This semiconductor device is an essential component for electronic enthusiasts and professionals alike, offering reliable performance in a variety of circuits.

Key Features

  • Transistor Polarity: PNP - This transistor type has a positive-negative-positive configuration, making it suitable for use in negative ground configurations.
  • Collector-Emitter Voltage (Vceo): 40V - A maximum voltage rating that ensures the transistor can handle moderate voltage applications without breakdown.
  • Collector Current (Ic): 200mA - The maximum continuous collector current this transistor can pass without damage, suitable for small to medium power requirements.
  • DC Current Gain (hFE): 100 to 300 - Indicates the transistor's ability to amplify the input current, making it ideal for signal amplification purposes.
  • Power Dissipation (Pd): 350mW - The maximum power the transistor can dissipate through heat, ensuring it operates within safe thermal limits.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - A wide temperature range that guarantees stable operation under extreme environmental conditions.
  • Package / Case: SOT-23-3 - A compact surface-mount package that allows for efficient use of PCB space.

Applications

The MMBT3906-13-01-F is versatile and can be deployed in various applications such as:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Switching operations in consumer electronics
  • Driver stages in amplifiers and regulators
  • General-purpose switching and amplification tasks

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBT3906-13-01-F is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for your electronic projects and products.

Environmental Compliance

This product is RoHS compliant, meaning it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances in its construction.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess