EN
  • EN
  • DE

MMBT3906-7

Part No MMBT3906-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 40V 0.2A SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 300mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MMBT3906
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224963-MMBT3906-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBT3906-7 CAD Model

Description

Product Overview: MMBT3906-7 PNP Transistor

The MMBT3906-7 is a high-quality PNP transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small-signal transistor is designed for general-purpose amplification and switching applications. It offers a perfect balance of technical specifications that make it a versatile component for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-23-3 surface-mount package, which provides a compact footprint and is suitable for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): 40V, which allows it to handle moderate voltage applications efficiently.
  • Collector Current (Ic): Up to 200mA, making it suitable for a range of low to medium current applications.
  • Power Dissipation (Pd): 350mW, which is adequate for various applications without the need for additional heat sinking in most cases.
  • DC Current Gain (hFE): High, with a range of 100 to 300, providing good amplification characteristics.
  • Transition Frequency (fT): 300MHz, which enables the transistor to be used in applications that require high-speed switching.
  • RoHS Compliant: Yes, ensuring environmental friendliness and compliance with global regulations.

Applications

The MMBT3906-7 PNP transistor is used in a variety of electronic devices and circuits. Its applications include, but are not limited to:

  • Signal amplification in audio and radio frequency (RF) circuits.
  • Driver stages in amplifiers and switches.
  • Load switches and power management in portable devices.
  • Control of small motors or relays.
  • General-purpose switching applications.

Quality and Reliability

Diodes Incorporated is well-known for their commitment to quality and reliability, and the MMBT3906-7 is no exception. It is produced with high manufacturing standards, ensuring stable performance and longevity in a wide range of environmental conditions.

Whether you are designing a new electronic product or searching for a reliable component for repair or prototyping, the MMBT3906-7 PNP transistor is an excellent choice that combines performance with cost-effectiveness.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0138 $58.0290
10,205+ $0.0113 $115.3165
15,790+ $0.0110 $173.6900
21,740+ $0.0106 $230.4440
28,090+ $0.0103 $289.3270
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess