EN
  • EN
  • DE

MMBT4124-7

Part No MMBT4124-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 25V 0.2A SMD SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 120 at 2mA, 1V
Maximum Power 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MMBT4124
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224975-MMBT4124-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT4124-7 CAD Model

Description

Product Overview: MMBT4124-7 from Diodes Incorporated

The MMBT4124-7 is a high-performance NPN silicon switching transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This small-signal transistor is a versatile component commonly used in a variety of electronic applications, including signal processing, amplification, and switching. Its compact SOT-23 package makes it suitable for space-constrained applications, providing excellent performance in a small footprint.

Key Features

  • Transistor Type: NPN - This transistor is designed for high-speed switching applications and is capable of amplifying electronic signals.
  • Configuration: Single - The MMBT4124-7 is a single transistor component, offering precise performance for electronic circuits.
  • Collector-Emitter Voltage (Vceo): 25V - This indicates the maximum voltage the transistor can withstand between the collector and emitter when the base is open.
  • Collector-Base Voltage (Vcbo): 75V - This is the maximum collector-base voltage the transistor can tolerate, ensuring reliability under various operating conditions.
  • Emitter-Base Voltage (Vebo): 6V - This value represents the maximum voltage between the emitter and base.
  • Collector Current - Continuous (Ic): 200mA - The transistor can continuously handle up to 200 milliamperes of collector current, making it suitable for a range of applications.
  • Power Dissipation (Pd): 350mW - The MMBT4124-7 can dissipate up to 350 milliwatts of power, which is a measure of its capability to handle power without overheating.
  • DC Current Gain (hFE): 100 to 300 - This range of current gain ensures efficient amplification of the input signal.
  • Operating Temperature: -55°C to +150°C - The device can operate effectively across a wide range of temperatures, making it suitable for various environmental conditions.
  • Package / Case: SOT-23-3 - The MMBT4124-7 comes in a small SOT-23-3 package, ideal for surface-mount technology (SMT) and saving valuable board space.

Applications

The MMBT4124-7 is designed for general-purpose switching and amplification. Its robustness and reliability make it an excellent choice for:

  • Telecommunication circuits.
  • Portable and consumer electronics.
  • Power management systems.
  • Signal processing units.
  • Other electronic applications requiring a high-performance NPN transistor.

With its combination of efficiency, durability, and compact size, the MMBT4124-7 from Diodes Incorporated is a valuable component for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0831 $58.1700
1,695+ $0.0681 $115.4295
2,625+ $0.0661 $173.5125
3,615+ $0.0640 $231.3600
4,675+ $0.0618 $288.9150
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess