EN
  • EN
  • DE

MMBT5551-7

Part No MMBT5551-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 160V 0.6A SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 200mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 10mA, 5V
Maximum Power 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number MMBT5551
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224996-MMBT5551-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT5551-7 CAD Model

Description

Product Overview: MMBT5551-7 from Diodes Incorporated

The MMBT5551-7 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is specifically crafted to meet the demands of modern electronic applications, providing a combination of reliability and efficiency in a compact SOT-23 package.

Featuring a collector-emitter voltage (V<sub>CEO) of 160V and a collector current (I<sub>C) of up to 600mA, the MMBT5551-7 is suitable for a wide range of applications, including signal processing, amplification, and switching. Its high voltage capability makes it an excellent choice for circuits that require a robust transistor capable of handling higher power levels.

The device boasts a continuous collector current of 600mA, which enables it to drive moderate loads while maintaining low saturation voltages, thus reducing power dissipation and improving overall efficiency. This makes the MMBT5551-7 an ideal choice for power management in portable devices, as well as for use in line-operated applications.

Furthermore, the MMBT5551-7 features a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its performance in saturation mode and makes it suitable for low-voltage applications. Its high current gain bandwidth product (f<sub>T) ensures good amplification characteristics at high frequencies, which is beneficial for RF and high-speed signal applications.

With its SOT-23 package, the MMBT5551-7 offers a compact footprint that is ideal for space-constrained applications, while still providing excellent thermal performance. The product is also characterized by its robustness, with a high ESD (electrostatic discharge) immunity, which is critical for ensuring the longevity and reliability of electronic devices.

Diodes Incorporated has designed the MMBT5551-7 with a focus on quality and consistency, ensuring that each transistor meets stringent performance criteria. This dedication to excellence makes the MMBT5551-7 a trusted component for designers and engineers looking to create high-performing, durable electronic products.

In summary, the MMBT5551-7 from Diodes Incorporated is a versatile, high-voltage NPN transistor that offers a blend of power handling, efficiency, and compact packaging, making it a top choice for a variety of electronic applications.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess