EN
  • EN
  • DE

MMBZ5223B-7-F

Part No MMBZ5223B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 75μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 044917-MMBZ5223B-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5223B-7-F CAD Model

Description

Product Overview: MMBZ5223B-7-F by Diodes Incorporated

The MMBZ5223B-7-F is a robust voltage regulator Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide a reliable voltage reference and is commonly used in a variety of electronic applications, including power management, voltage stabilization, and protection circuits.

Key Features

  • Voltage Range: The MMBZ5223B-7-F offers a nominal Zener voltage of 2.7V, making it suitable for applications that require a precise voltage reference in this range.
  • Power Dissipation: This component is capable of dissipating up to 350mW of power, which helps in maintaining stability and reliability even under varying load conditions.
  • Package: Encased in a small SOT-23 surface-mount package, the MMBZ5223B-7-F is designed for compact PCB layouts and is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring accurate voltage regulation for sensitive circuits.
  • Operating Temperature: It can reliably operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications

The MMBZ5223B-7-F is versatile and can be used in a multitude of electronic circuits. Some of the common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable voltage references
  • Automotive electronics for voltage regulation and protection
  • Telecommunication equipment for maintaining consistent signal levels

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The MMBZ5223B-7-F is constructed with the industry's best practices and is subjected to rigorous testing to ensure its performance and durability. Customers can trust this Zener diode to provide reliable service throughout its lifespan, backed by Diodes Incorporated's reputation for excellence in semiconductor technology.

Environmental Compliance

The MMBZ5223B-7-F is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a wide range of consumer and industrial products without compromising environmental safety.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0358 $50.1200
3,405+ $0.0294 $100.1070
5,265+ $0.0285 $150.0525
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,230 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess