EN
  • EN
  • DE

AD42866-REEL7

Part No AD42866-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VARIABLE GAIN AMP / Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 527 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 36415-AD42866-REEL7
Ultra Librarian 3D Model Ultra Librarian AD42866-REEL7 CAD Model

Description

The AD42866-REEL7 is a high-performance operational amplifier from Analog Devices Inc. that offers a blend of precision, reliability, and ease of use. This operational amplifier is designed to cater to a wide range of applications, from industrial and instrumentation to medical and automotive systems.

Key Features:

  • High Precision: The AD42866-REEL7 boasts excellent accuracy and stability, making it ideal for precision applications that require a high degree of linearity and low offset.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, which is crucial for sensitive electronics and signal processing tasks.
  • Wide Bandwidth: It provides a wide bandwidth, enabling it to handle a variety of signals with minimal distortion, thus maintaining signal fidelity across different frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD42866-REEL7 operates with low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Robust Supply Voltage Range: The device supports a wide range of supply voltages, affording designers flexibility in various circuit designs and applications.
  • REEL7 Packaging: The product is available in REEL7 packaging, which is designed for automated assembly processes, ensuring ease of integration into production lines and reducing manual handling.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics
  • Active filter modules
  • Analog-to-digital converters

With its exceptional performance and versatility, the AD42866-REEL7 operational amplifier from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the accuracy and integrity of their electronic systems. Its robust design and flexible operation allow it to excel in a variety of challenging environments and applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess