EN
  • EN
  • DE

MMBZ5236BS-7-F

Part No MMBZ5236BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 7.5V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 3μA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1078320-MMBZ5236BS-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5236BS-7-F CAD Model

Description

Product Overview: MMBZ5236BS-7-F from Diodes Incorporated

The MMBZ5236BS-7-F is a high-quality Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and transient voltage protection. This surface-mount component is part of the extensive Zener diode product line that Diodes Incorporated offers, known for their reliability and performance.

Key Features

  • Voltage Range: The MMBZ5236BS-7-F has a nominal Zener voltage of 7.5V, making it suitable for a variety of voltage regulation applications within its range.
  • Power Dissipation: With a power dissipation of 200mW, this diode can withstand moderate levels of power while maintaining its stability and integrity.
  • Dual Zener Diodes: This component contains two Zener diodes in a common anode configuration, which allows for bidirectional voltage regulation and simplifies the design in applications requiring two Zener diodes.
  • Small Package: Encased in an SOT-363 package, the MMBZ5236BS-7-F is compact and suitable for high-density circuit boards where space is at a premium.
  • Moisture Sensitivity: It meets the moisture sensitivity level 1 requirements, ensuring reliability even under varying environmental conditions.

Applications

The MMBZ5236BS-7-F is versatile and can be used in a wide range of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Protection against voltage transients in consumer electronics
  • Power management in portable devices
  • Automotive electronics where stable voltage is critical
  • Industrial systems requiring robust voltage protection

Quality and Compliance

Diodes Incorporated ensures that the MMBZ5236BS-7-F meets rigorous industry standards for quality and reliability. It is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronic components. Additionally, the product is characterized for operation from -55°C to +150°C, making it suitable for use in extreme temperature conditions.

With its combination of features, the MMBZ5236BS-7-F from Diodes Incorporated stands out as an excellent choice for designers looking for a reliable Zener diode solution. Its compact form factor, dual-diode design, and compliance with environmental standards make it an essential component for modern electronic systems.

You May Also Be Interested in

Vishay
Lowest to $0.0965
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Rohm Semiconductor
Lowest to $0.1987
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0849 $58.1565
1,660+ $0.0698 $115.8680
2,565+ $0.0676 $173.3940
3,535+ $0.0654 $231.1890
4,575+ $0.0632 $289.1400
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,160 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess