EN
  • EN
  • DE

SG30TC10M-5600

Part No SG30TC10M-5600
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837247-SG30TC10M-5600
Ultra Librarian 3D Model Ultra Librarian SG30TC10M-5600 CAD Model

Description

The Shindengen SG30TC10M-5600 is a high-performance Schottky barrier diode designed for efficient rectification and switching in various power electronics applications. This diode features a low forward voltage drop and fast reverse recovery time, making it suitable for high-frequency applications where minimizing power loss is critical. Its robust construction ensures reliable operation, even under demanding conditions.

Applications:

  • Switching Power Supplies: Used in switching power supplies for efficient rectification and voltage conversion.
  • DC-DC Converters: Integrated into DC-DC converters to improve efficiency and reduce power losses.
  • Free-Wheeling Diodes: Employed as free-wheeling diodes in inductive load applications to protect switching devices.
  • Reverse Polarity Protection: Utilized for reverse polarity protection in electronic circuits to prevent damage.
  • High-Frequency Rectification: Applied in high-frequency rectification circuits for various electronic systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • High Current Capability: Capable of handling high current loads without degradation.
  • Low Leakage Current: Reduces power consumption and enhances system efficiency.
  • High Surge Current Capability: Withstands high surge currents without failure.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time improve system efficiency.
  • Reduced Power Loss: Minimizes power loss in rectification and switching circuits.
  • Enhanced Reliability: Robust construction ensures reliable operation in demanding environments.
  • Versatile Applications: Suitable for a wide range of high-frequency and high-current applications.
  • Protection: Protects circuits from reverse polarity issues and overcurrent conditions.

The SG30TC10M-5600 Schottky diode is designed with a planar structure and a guard ring to enhance its reliability and performance. It is typically packaged in a through-hole or surface-mount package, facilitating easy integration into various circuit designs. Its operating temperature range is specified to ensure reliable performance across a wide range of environmental conditions. The diode is compliant with RoHS standards, ensuring that it is environmentally friendly. This diode is a crucial component in power electronics applications where efficiency, speed, and reliability are of utmost importance. Its capacity to withstand high surge currents makes it particularly suited to applications potentially subject to transient overcurrents. The optimized design provides stable performance for modern electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess