EN
  • EN
  • DE

MMBZ5239B-7-G

Part No MMBZ5239B-7-G
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SOT523 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 755020-MMBZ5239B-7-G
Ultra Librarian 3D Model Ultra Librarian MMBZ5239B-7-G CAD Model

Description

Diodes Incorporated MMBZ5239B-7-G Product Overview

The MMBZ5239B-7-G is a high-quality Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 9.1V. This product is a great solution for applications requiring voltage clamping or voltage reference duties in a variety of electronic circuits.

Key Features

  • Zener Voltage: This diode provides a Zener voltage of 9.1V, which is ideal for stabilizing voltage levels in electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, the MMBZ5239B-7-G can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: Encased in a small SOT-23 package, it is perfect for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring reliability and robustness in demanding situations.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and reduces power loss.
  • RoHS Compliant: MMBZ5239B-7-G is RoHS compliant, meaning it meets environmental standards by avoiding the use of hazardous substances.

Applications

The MMBZ5239B-7-G Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5239B-7-G is no exception. It is manufactured to high standards to ensure consistent performance and reliability for the end-user. With its robust design and quality materials, this Zener diode is built to last and perform under a wide range of conditions.

Whether you are designing power management systems or looking to protect sensitive electronics, the MMBZ5239B-7-G from Diodes Incorporated is an excellent choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess