EN
  • EN
  • DE

MMDT3904V-7-F

Part No MMDT3904V-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 323014-MMDT3904V-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMDT3904V-7-F CAD Model

Description

Product Overview: MMDT3904V-7-F from Diodes Incorporated

The MMDT3904V-7-F is a high-performance, dual NPN transistor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is specifically engineered to address the needs of space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Transistor Type: The MMDT3904V-7-F contains two NPN transistors, making it suitable for a variety of switching and amplification purposes.
  • Package: Enclosed in an ultra-small SOT-563 package, it is ideal for portable and miniaturized electronic devices.
  • Power Dissipation: This component is capable of dissipating up to 150mW of power, ensuring stable performance under typical operating conditions.
  • Collector-Emitter Voltage (Vceo): It boasts a maximum collector-emitter voltage of 40V, which allows for a wide range of operating conditions and circuit designs.
  • Collector Current (Ic): With a continuous collector current of up to 200mA, the MMDT3904V-7-F can handle significant current flow for its size.
  • High Current Gain Bandwidth Product: The device offers excellent frequency response, making it suitable for applications requiring high-speed switching.

Applications

The MMDT3904V-7-F is versatile and can be used in various electronic circuits. Its typical applications include, but are not limited to:

  • Signal processing
  • Switching circuits
  • Amplification stages
  • Power management solutions
  • Digital logic circuits
  • Portable and battery-powered devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The MMDT3904V-7-F is no exception, with its robust construction and adherence to stringent industry standards. Customers can trust this component to perform consistently over a wide range of temperatures and operating conditions.

For engineers and designers looking for a compact, efficient, and reliable transistor solution, the MMDT3904V-7-F from Diodes Incorporated is an excellent choice. Its small footprint, combined with its high performance, makes it a go-to component for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess