EN
  • EN
  • DE

MMDT3904VC-7

Part No MMDT3904VC-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 023911-MMDT3904VC-7
Ultra Librarian 3D Model Ultra Librarian MMDT3904VC-7 CAD Model

Description

Product Overview: Diodes Incorporated MMDT3904VC-7

The MMDT3904VC-7 from Diodes Incorporated is a high-performance, dual NPN transistor designed to deliver efficient switching and amplification in a variety of electronic applications. This device is a testament to Diodes Incorporated's commitment to providing industry-leading semiconductor solutions that combine reliability with cutting-edge technology.

Key Features

  • Transistor Type: The MMDT3904VC-7 consists of two NPN transistors, which are widely used in electronic circuits for their fast switching and high current gain capabilities.
  • Package: It is packaged in a compact SOT-563, which is a surface-mount device (SMD) that occupies minimal space on a printed circuit board (PCB), making it ideal for space-constrained applications.
  • Power Dissipation: The product is capable of handling a power dissipation of 150mW, ensuring stable performance under varying operational conditions.
  • Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 40V, it can accommodate moderate voltage applications while maintaining its integrity and performance.
  • Collector Current: It supports a continuous collector current (Ic) of up to 200mA, making it suitable for driving moderate loads.
  • DC Current Gain: The MMDT3904VC-7 boasts a high DC current gain (hFE) range, which enhances its efficiency in amplification applications.

Applications

The versatility of the MMDT3904VC-7 allows it to be used in a wide array of applications, including but not limited to:

  • Switching applications in consumer electronics.
  • Amplification stages in audio devices.
  • Signal processing in communication systems.
  • Control circuits in power management solutions.
  • Driver circuits for LEDs and other low-power indicators.

Quality and Reliability

Diodes Incorporated ensures that the MMDT3904VC-7 meets stringent quality standards, providing reliable performance even in harsh environmental conditions. Its robust design is aimed at delivering long-term stability and minimal maintenance, making it a preferred choice for manufacturers and hobbyists alike seeking efficiency and durability.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated. This will ensure that the MMDT3904VC-7 is utilized to its full potential, in accordance with the technical guidelines set forth by the manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess