Product Overview: MMS5259B-7-F by Diodes Incorporated
The MMS5259B-7-F is a high-quality electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. Designed to meet the rigorous demands of today's electronic devices, the MMS5259B-7-F is a testament to Diodes Incorporated's commitment to providing reliable and innovative solutions to the industry.
Key Features
- Device Type: Zener Diode
- Voltage - Zener (Nom) (Vz): 5.6V
- Power - Max: 500mW
- Impedance (Max) (Zzt): 2 Ohm
- Operating Temperature: -55°C to +150°C
- Configuration: Single
- Package / Case: Surface Mount SOD-123
- Mounting Type: Surface Mount
This component is primarily used as a voltage regulator or voltage-reference element due to its ability to maintain a constant voltage level over a wide range of currents. The MMS5259B-7-F is particularly suitable for applications that require a stable and precise voltage in a compact SOD-123 package. Its small footprint makes it ideal for high-density circuit boards where space is at a premium.
Applications
The versatile nature of the MMS5259B-7-F allows it to be utilized in a wide array of applications. Its robust design ensures performance in the most challenging environments, making it suitable for:
- Power supply regulation
- Overvoltage and surge protection circuits
- Consumer electronics
- Telecommunication devices
- Automotive systems
- Industrial equipment
With its excellent power dissipation capability and low impedance, the MMS5259B-7-F provides a reliable solution for circuit protection and stable voltage supply in various electronic systems. Diodes Incorporated's commitment to quality ensures that this component will deliver consistent performance and contribute to the longevity and reliability of your electronic products.