EN
  • EN
  • DE

MMSTA06Q-7-F

Part No MMSTA06Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 80VSOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 500 mA 100MHz 200 mW Surface Mount SOT-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name MMSTA06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number MMSTA06Q-7-FDICT, MMSTA06Q-7-FDITR, MMSTA06Q-7-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927534-MMSTA06Q-7-F
Ultra Librarian 3D Model Ultra Librarian MMSTA06Q-7-F CAD Model

Description

Product Overview: MMSTA06Q-7-F from Diodes Incorporated

The MMSTA06Q-7-F is a high-quality, small signal NPN transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is part of Diodes Incorporated's extensive range of bipolar transistors, engineered to meet the needs of a diverse array of electronic applications.

The MMSTA06Q-7-F is housed in a compact SOT-323 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a collector-emitter voltage (V<sub>CEO) of 80V and a collector current capability of up to 500mA, making it suitable for high-voltage switching operations. This transistor is designed for general-purpose amplification and switching applications, and its high current gain bandwidth product (f<sub>T) ensures efficient operation at high frequencies.

One of the key features of the MMSTA06Q-7-F is its low saturation voltage, which minimizes power loss and improves efficiency, particularly important in battery-powered devices. Additionally, the transistor offers excellent linearity, which is crucial for applications requiring accurate signal amplification.

With its high reliability and consistent performance, the MMSTA06Q-7-F is a preferred choice for designers in various sectors, including consumer electronics, industrial control systems, and telecommunications. Its robustness also makes it suitable for harsh environments where stability and durability are required.

Diodes Incorporated ensures that the MMSTA06Q-7-F meets stringent quality standards, and it is RoHS compliant, highlighting the company's commitment to environmental sustainability. The product is also characterized by its long operational life and low maintenance requirements, contributing to a reduced total cost of ownership for end-users.

In summary, the MMSTA06Q-7-F from Diodes Incorporated represents a reliable and efficient solution for designers seeking a high-performance NPN transistor in a compact form factor. Its combination of high voltage capability, low power consumption, and robust performance make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2652 $50.3880
460+ $0.2176 $100.0960
715+ $0.2108 $150.7220
985+ $0.2040 $200.9400
1,270+ $0.1972 $250.4440
1,700+ $0.1768 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess