EN
  • EN
  • DE

MMSTA13-7

Part No MMSTA13-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 30V 0.3A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Polarity NPN - Darlington
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 113770-MMSTA13-7
Ultra Librarian 3D Model Ultra Librarian MMSTA13-7 CAD Model

Description

The MMSTA13-7 is a high-quality NPN Darlington transistor manufactured by Diodes Incorporated, a leading company in the semiconductor market. This transistor is designed to offer a compact, high-performance solution for a variety of electronic applications. The MMSTA13-7 is particularly suitable for amplification and switching applications where high gain is required.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 30V, the MMSTA13-7 can handle moderate voltage applications, making it versatile for various circuits.
  • High Current Gain: The Darlington configuration ensures a high current gain (h<sub>FE), which allows for significant amplification of the input signal with minimal base current.
  • Low Collector-Emitter Saturation Voltage: This feature provides efficient operation with reduced power loss, which is crucial for power-sensitive designs.
  • SOT-23 Packaging: The small SOT-23 package is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • Continuous Collector Current: It offers a continuous collector current (I<sub>C) of up to 500 mA, making it suitable for driving moderate loads.

Applications

The MMSTA13-7 is widely used in various applications due to its high gain and efficient performance. Some of the common applications include:

  • Signal amplification in audio and communication devices
  • Power regulators and power management systems
  • Motor control circuits
  • Switching operations in consumer electronics
  • Automotive and industrial electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability. The MMSTA13-7 is built to high standards, ensuring stable performance and longevity in a variety of operating conditions. Its robust design is intended to meet the rigorous demands of both commercial and industrial applications.

Environmental Compliance

The MMSTA13-7 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it a responsible choice for electronic manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2238 $58.1880
630+ $0.1838 $115.7940
975+ $0.1780 $173.5500
1,345+ $0.1722 $231.6090
1,735+ $0.1666 $289.0510
2,325+ $0.1492 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess