EN
  • EN
  • DE

MMSTA64-7

Part No MMSTA64-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 30V 0.5A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 20000 @ 100mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 113513-MMSTA64-7
Ultra Librarian 3D Model Ultra Librarian MMSTA64-7 CAD Model

Description

Introducing the MMSTA64-7 PNP Transistor from Diodes Incorporated

Diodes Incorporated is renowned for their high-quality semiconductor products, and the MMSTA64-7 PNP transistor is no exception. This small signal transistor is designed with precision and reliability in mind, catering to a wide range of applications that demand high performance and consistency.

Key Features

  • Transistor Type: The MMSTA64-7 is a PNP (Positive-Negative-Positive) type bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in various electronic circuits.
  • Voltage Ratings: It is capable of withstanding a collector-base voltage (VCBO) of -30V, a collector-emitter voltage (VCEO) of -30V, and an emitter-base voltage (VEBO) of -5V, making it suitable for medium voltage applications.
  • Current Handling: The transistor has a continuous collector current (IC) rating of -500mA, providing ample current handling capability for a range of uses.
  • Power Dissipation: With a power dissipation (PD) of 225mW, the MMSTA64-7 can handle moderate levels of power, ensuring stability in your circuit designs.
  • Package: It comes in a compact SOT-323 package, which is not only space-efficient but also beneficial for automated assembly processes, making it a great choice for high-density PCB designs.

Applications

The MMSTA64-7 PNP transistor is versatile and can be used in a variety of electronic applications such as:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Driver stages in amplifiers and switches
  • Power management in portable devices
  • Control systems and sensor circuits

Quality and Reliability

Diodes Incorporated ensures that the MMSTA64-7 meets stringent quality standards. Each transistor undergoes rigorous testing to guarantee performance under specified conditions. The device is also characterized by its excellent hFE linearity and low noise, making it a reliable choice for critical applications where consistent operation is essential.

Conclusion

Whether you are designing consumer electronics, industrial control systems, or sophisticated audio equipment, the MMSTA64-7 PNP transistor from Diodes Incorporated provides the performance and reliability needed to ensure your products function at their best. Its compact form factor, combined with its electrical characteristics, make it an excellent choice for designers looking to optimize their circuitry without compromising on quality.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,934 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess