EN
  • EN
  • DE

MMSZ5232B-7-02-F

Part No MMSZ5232B-7-02-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079584-MMSZ5232B-7-02-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5232B-7-02-F CAD Model

Description

Product Overview: MMSZ5232B-7-02-F

The MMSZ5232B-7-02-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This Zener diode is specifically engineered to provide a reliable voltage regulation solution with a nominal Zener voltage of 5.6 volts. It is an ideal component for a wide range of electronic applications, including power supply stabilization, voltage reference, and protection circuits.

Key Features

  • Zener Voltage: The MMSZ5232B-7-02-F offers a precise Zener voltage of 5.6V, making it suitable for various voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package: Encased in a small SOD-123 flat package, the MMSZ5232B-7-02-F is designed for space-saving PCB designs and is compatible with automated assembly processes.
  • High Stability: The diode features excellent stability and reliability over its operational life, ensuring consistent performance.
  • RoHS Compliant: As a RoHS-compliant product, the MMSZ5232B-7-02-F meets environmental standards by avoiding the use of hazardous substances in its construction.
  • Operating Temperature Range: This component can operate within a wide temperature range of -55°C to +150°C, allowing its use in various environmental conditions.

Applications

The MMSZ5232B-7-02-F is versatile enough to be integrated into a multitude of electronic circuits. Its primary use is to provide a precise voltage reference in power supply circuits, ensuring that sensitive electronic components receive a stable voltage. Additionally, it can be used in protection circuits to prevent overvoltage conditions that could potentially damage other components. Its small footprint and surface-mount design make it an excellent choice for compact electronic devices such as smartphones, tablets, and portable electronics.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the MMSZ5232B-7-02-F is no exception. Customers can expect consistent performance and durability from this Zener diode. Furthermore, Diodes Incorporated provides comprehensive technical support and documentation, making integration and application of the MMSZ5232B-7-02-F as straightforward as possible.

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess